Loos & Co., Inc. 7x19 Galvanized Nylon Jacketed Cable GF 2197901 (7/32" to 9/32")

Description
Approximate weight 9.8 lbs per 100 ft, nylon jacketed
Datasheet
Description
Approximate weight 9.8 lbs per 100 ft, nylon jacketed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x19 Galvanized Nylon Jacketed Cable - GF 2197901 (7/32
Pomfret, CT, USA
7x19 Galvanized Nylon Jacketed Cable
GF 2197901 (7/32" to 9/32")
7x19 Galvanized Nylon Jacketed Cable GF 2197901 (7/32" to 9/32")
Approximate weight 9.8 lbs per 100 ft, nylon jacketed

Approximate weight 9.8 lbs per 100 ft, nylon jacketed

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GF 2197901 (7/32" to 9/32")
Product Name 7x19 Galvanized Nylon Jacketed Cable
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular
Approvals / Ratings MIL-SPEC; Mil-DTL-83420, QS 9000
Features Plastic
Strength 5600 lbs (2540 kg)
Diameter 0.2188 to 0.2812 inch (5.56 to 7.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Synchromesh Cable, 6.35 Pitch, 3.4mm Outside Diameter. Material: 304 Stainless Steel. - A 6J 9MAS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.98 kg)
Diameter 0.1339 inch (3.4 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 20 - 101102004270231 - Certex UK
Specs
Application Power and Public Utility
Strength 62719 lbs (28444 kg)
Diameter 0.7874 inch (20 mm)
View Details