Loos & Co., Inc. Lolon® Coated Canveyor® Cable GP 31369CCV

Description
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.
Datasheet
Description
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lolon®  Coated Canveyor® Cable - GP 31369CCV - Loos & Co., Inc.
Pomfret, CT, USA
Lolon® Coated Canveyor® Cable
GP 31369CCV
Lolon® Coated Canveyor® Cable GP 31369CCV
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.

For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GP 31369CCV
Product Name Lolon® Coated Canveyor® Cable
Application Aircraft Cable
Features Plastic
Strength 8700 lbs (3946 kg)
Diameter 0.3125 to 0.3750 inch (7.94 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 5 mm - 101100503050191 - Certex UK
Specs
Application Power and Public Utility
Strength 3057 lbs (1387 kg)
Diameter 0.1969 inch (5 mm)
View Details
Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Synchromesh Cable, 0.25 Pitch, 0.134in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.82 kg)
Diameter 0.1340 inch (3.4 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details