Loos & Co., Inc. 1x7 Galvanized Strand Non-Flexible GC 10917 (7/64")

Description
For straight load applications, non-flexible
Datasheet
Description
For straight load applications, non-flexible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1x7 Galvanized Strand Non-Flexible - GC 10917 (7/64
Pomfret, CT, USA
1x7 Galvanized Strand Non-Flexible
GC 10917 (7/64")
1x7 Galvanized Strand Non-Flexible GC 10917 (7/64")
For straight load applications, non-flexible

For straight load applications, non-flexible

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GC 10917 (7/64")
Product Name 1x7 Galvanized Strand Non-Flexible
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Tower; Transit; Automotive or Vehicular; Messenger Strand
Approvals / Ratings ISO or DIN (Metric); SD 118, QS 9000
Strength 1600 lbs (726 kg)
Diameter 0.1090 inch (2.77 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards - Loop-Rectangular - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.034
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 90 lbs (40.82 kg)
Diameter 0.0340 inch (0.8636 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 8 mm - 101100804250210 - Certex UK
Specs
Application Power and Public Utility
Strength 9059 lbs (4109 kg)
Diameter 0.3150 inch (8 mm)
View Details