Loos & Co., Inc. 7x19 Preformed Galvanized "Good" Cable GI 18879 (3/16")

Description
Approximate weight 6.5 lbs per 100 ft, "good" imported grade
Description
Approximate weight 6.5 lbs per 100 ft, "good" imported grade

Suppliers

Company
Product
Description
Supplier Links
7x19 Preformed Galvanized
Pomfret, CT, USA
7x19 Preformed Galvanized "Good" Cable
GI 18879 (3/16")
7x19 Preformed Galvanized "Good" Cable GI 18879 (3/16")
Approximate weight 6.5 lbs per 100 ft, "good" imported grade

Approximate weight 6.5 lbs per 100 ft, "good" imported grade

Supplier's Site

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GI 18879 (3/16")
Product Name 7x19 Preformed Galvanized "Good" Cable
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular
Approvals / Ratings QS 9000
Strength 4200 lbs (1905 kg)
Diameter 0.1875 inch (4.76 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100704070191 - Certex UK
Specs
Application Power and Public Utility
Strength 6632 lbs (3008 kg)
Diameter 0.2756 inch (7 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 3.048
Specs
Features Plastic
Strength 35.97 lbs (16.31 kg)
Diameter 0.0630 inch (1.6 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details