Loos & Co., Inc. 6x36 I.W.R.C. Type 302/304 SW 3163713 (5/16")

Description
6X36 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet
Description
6X36 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x36 I.W.R.C. Type 302/304 - SW 3163713 (5/16
Pomfret, CT, USA
6x36 I.W.R.C. Type 302/304
SW 3163713 (5/16")
6x36 I.W.R.C. Type 302/304 SW 3163713 (5/16")
6X36 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

6X36 Wire Rope
Flexible

True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes.

302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SW 3163713 (5/16")
Product Name 6x36 I.W.R.C. Type 302/304
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); RR-W-410, QS 9000
Strength 8300 lbs (3764 kg)
Diameter 0.3125 inch (7.94 mm)
Type IWRC
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103204070191 - Certex UK
Specs
Application Power and Public Utility
Strength 138477 lbs (62801 kg)
Diameter 1.26 inch (32 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 0.2 Pitch, 0.110in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS1005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 146 lbs (66.21 kg)
Diameter 0.1100 inch (2.79 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details