Loos & Co., Inc. 7x19 Preformed Galvanized "Good" Cable GI 21979 (7/32")

Description
Approximate weight 8.6 lbs per 100 ft, "good" imported grade
Description
Approximate weight 8.6 lbs per 100 ft, "good" imported grade

Suppliers

Company
Product
Description
Supplier Links
7x19 Preformed Galvanized
Pomfret, CT, USA
7x19 Preformed Galvanized "Good" Cable
GI 21979 (7/32")
7x19 Preformed Galvanized "Good" Cable GI 21979 (7/32")
Approximate weight 8.6 lbs per 100 ft, "good" imported grade

Approximate weight 8.6 lbs per 100 ft, "good" imported grade

Supplier's Site

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GI 21979 (7/32")
Product Name 7x19 Preformed Galvanized "Good" Cable
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular
Approvals / Ratings QS 9000
Strength 5600 lbs (2540 kg)
Diameter 0.2188 inch (5.56 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203270190 - Certex UK
Specs
Application Power and Public Utility
Strength 2788 lbs (1264 kg)
Diameter 0.0787 inch (2 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 920 lbs (417 kg)
Diameter 0.1250 inch (3.17 mm)
View Details