Loos & Co., Inc. 7x19 Aircraft Cable Type 302/304 SC 04779 (3/64")

Description
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet
Description
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x19 Aircraft Cable Type 302/304 - SC 04779 (3/64
Pomfret, CT, USA
7x19 Aircraft Cable Type 302/304
SC 04779 (3/64")
7x19 Aircraft Cable Type 302/304 SC 04779 (3/64")
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

7X19 Aircraft Cable
Very Flexible

Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications.

302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SC 04779 (3/64")
Product Name 7x19 Aircraft Cable Type 302/304
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); SD 117, QS 9000
Strength 270 lbs (122 kg)
Diameter 0.0470 inch (1.19 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 16 mm - 101101604250171 - Certex UK
Specs
Application Power and Public Utility
Strength 33720 lbs (15293 kg)
Diameter 0.6299 inch (16 mm)
View Details
Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 270 lbs (122 kg)
Diameter 0.0625 inch (1.59 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details