Loos & Co., Inc. 19x7 Wire Rope Type 302/304 SF 50097 (1/2")

Description
Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
Datasheet
Description
Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19x7 Wire Rope Type 302/304 - SF 50097 (1/2
Pomfret, CT, USA
19x7 Wire Rope Type 302/304
SF 50097 (1/2")
19x7 Wire Rope Type 302/304 SF 50097 (1/2")
Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.

Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SF 50097 (1/2")
Product Name 19x7 Wire Rope Type 302/304
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); MIL-SPEC; Mil-W-83140, QS 9000
Strength 20520 lbs (9306 kg)
Diameter 0.5000 inch (12.7 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100704270190 - Certex UK
Specs
Application Power and Public Utility
Strength 6632 lbs (3008 kg)
Diameter 0.2756 inch (7 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 3.81
Specs
Features Plastic
Strength 72.7 lbs (32.97 kg)
Diameter 0.0866 inch (2.2 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details