1X19 Wire Rope
Non flexible
Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications.
302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | SC 21919 (7/32") |
| Product Name | 1x19 Non-Flexible Type 302/304 |
| Application | Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Tower; Transit; Automotive or Vehicular |
| Approvals / Ratings | ISO or DIN (Metric); SD 117, QS 9000 |
| Strength | 6300 lbs (2857 kg) |
| Diameter | 0.2190 inch (5.56 mm) |
| Type | Stranded Wire Core |