Loos & Co., Inc. 7x7 Preformed Galvanized "Good" Cable GI 0947703 (3/32")

Description
Approximate 2.8 lbs per 100 ft, "good" imported grade, clear vinyl jacketed
Description
Approximate 2.8 lbs per 100 ft, "good" imported grade, clear vinyl jacketed

Suppliers

Company
Product
Description
Supplier Links
7x7 Preformed Galvanized
Pomfret, CT, USA
7x7 Preformed Galvanized "Good" Cable
GI 0947703 (3/32")
7x7 Preformed Galvanized "Good" Cable GI 0947703 (3/32")
Approximate 2.8 lbs per 100 ft, "good" imported grade, clear vinyl jacketed

Approximate 2.8 lbs per 100 ft, "good" imported grade, clear vinyl jacketed

Supplier's Site

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GI 0947703 (3/32")
Product Name 7x7 Preformed Galvanized "Good" Cable
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular
Approvals / Ratings QS 9000
Features Plastic
Strength 920 lbs (417 kg)
Diameter 0.0938 inch (2.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 13 - 101101304250231 - Certex UK
Specs
Application Power and Public Utility
Strength 23829 lbs (10807 kg)
Diameter 0.5118 inch (13 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.024
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 40 lbs (18.14 kg)
Diameter 0.0240 inch (0.6096 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details