Loos & Co., Inc. 1x19 Non-Flexible Type 302/304 SC 56319 (9/16")

Description
1X19 Wire Rope Non flexible Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet
Description
1X19 Wire Rope Non flexible Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1x19 Non-Flexible Type 302/304 - SC 56319 (9/16
Pomfret, CT, USA
1x19 Non-Flexible Type 302/304
SC 56319 (9/16")
1x19 Non-Flexible Type 302/304 SC 56319 (9/16")
1X19 Wire Rope Non flexible Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

1X19 Wire Rope
Non flexible

Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications.

302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SC 56319 (9/16")
Product Name 1x19 Non-Flexible Type 302/304
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Tower; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); SD 117, QS 9000
Strength 36200 lbs (16417 kg)
Diameter 0.5620 inch (14.27 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 15 mm - 101101504270171 - Certex UK
Specs
Application Power and Public Utility
Strength 32821 lbs (14885 kg)
Diameter 0.5906 inch (15 mm)
View Details
Wire Rope Lanyards - Loop-Rectangular - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Synchromesh Cable, 6.35 Pitch, 3.4mm Outside Diameter. Material: 304 Stainless Steel. - A 6J 9MAS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.98 kg)
Diameter 0.1339 inch (3.4 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details