Loos & Co., Inc. Datasheets for Ferrous Metals and Iron Alloys

Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications.
Ferrous Metals and Iron Alloys: Learn more

Product Name Notes
1X19 Wire Rope Non flexible Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. GALVANIZED: Zinc coated carbon steel offers...
1X7 Wire Rope Non flexible For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand...
Packaging Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered...
Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and...