Loos & Co., Inc. 7x19 Preformed Galvanized "Good" Cable GI 15679 (5/32")

Description
Approximate weight 4.5 lbs per 100 ft, "good" imported grade
Description
Approximate weight 4.5 lbs per 100 ft, "good" imported grade

Suppliers

Company
Product
Description
Supplier Links
7x19 Preformed Galvanized
Pomfret, CT, USA
7x19 Preformed Galvanized "Good" Cable
GI 15679 (5/32")
7x19 Preformed Galvanized "Good" Cable GI 15679 (5/32")
Approximate weight 4.5 lbs per 100 ft, "good" imported grade

Approximate weight 4.5 lbs per 100 ft, "good" imported grade

Supplier's Site

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GI 15679 (5/32")
Product Name 7x19 Preformed Galvanized "Good" Cable
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular
Approvals / Ratings QS 9000
Strength 2800 lbs (1270 kg)
Diameter 0.1562 inch (3.97 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.044
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 160 lbs (72.56 kg)
Diameter 0.0440 inch (1.12 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102603050191 - Certex UK
Specs
Application Power and Public Utility
Strength 82502 lbs (37416 kg)
Diameter 1.02 inch (26 mm)
View Details