Loos & Co., Inc. Lolon® Coated Canveyor® Cable SC 25079BCV

Description
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.
Datasheet
Description
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lolon®  Coated Canveyor® Cable - SC 25079BCV - Loos & Co., Inc.
Pomfret, CT, USA
Lolon® Coated Canveyor® Cable
SC 25079BCV
Lolon® Coated Canveyor® Cable SC 25079BCV
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.

For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SC 25079BCV
Product Name Lolon® Coated Canveyor® Cable
Application Aircraft Cable
Features Plastic
Strength 6400 lbs (2902 kg)
Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm - 101100184450160 - Certex UK
Specs
Strength 463 lbs (210 kg)
Diameter 0.0709 inch (1.8 mm)
End Fittings None (Bare Cable)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.044
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 160 lbs (72.56 kg)
Diameter 0.0440 inch (1.12 mm)
View Details
Wire Rope Lanyards - Loop-Teardrop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details