Loos & Co., Inc. 7x7x7 Stainless Steel Type 302/304 SC 313777 (5/16")

Description
7X7X7 Wire Rope Highly Flexible Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet
Description
7X7X7 Wire Rope Highly Flexible Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x7x7 Stainless Steel Type 302/304 - SC 313777 (5/16
Pomfret, CT, USA
7x7x7 Stainless Steel Type 302/304
SC 313777 (5/16")
7x7x7 Stainless Steel Type 302/304 SC 313777 (5/16")
7X7X7 Wire Rope Highly Flexible Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

7X7X7 Wire Rope
Highly Flexible

Composed of 7 strands of 7x7 cables. Highly flexible and specialized.

302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SC 313777 (5/16")
Product Name 7x7x7 Stainless Steel Type 302/304
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Features Cable-Laid
Strength 6000 lbs (2721 kg)
Diameter 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 6 mm - 101100604250190 - Certex UK
Specs
Application Power and Public Utility
Strength 4406 lbs (1998 kg)
Diameter 0.2362 inch (6 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 0.15 Pitch, 0.087in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS0805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 73 lbs (33.11 kg)
Diameter 0.0870 inch (2.21 mm)
View Details