7X7 Aircraft Cable
Moderately Flexible
For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications.
302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | SC 15677 (5/32") |
| Product Name | 7x7 Aircraft Cable Flexible Type 302/304 |
| Application | Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular; Wide Range of Mechanical Appl. |
| Approvals / Ratings | ISO or DIN (Metric); SD 117, QS 9000 |
| Strength | 2400 lbs (1088 kg) |
| Diameter | 0.1560 inch (3.96 mm) |
| Type | Stranded Wire Core |