6X42 Wire Rope
Highly Flexible
Highly flexible wire rope used in specialized applications. Often called Tiller Rope.
302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | SR 18864 (3/16") |
| Product Name | 6x42 Non-Preformed Type 302/304 |
| Application | Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular |
| Approvals / Ratings | ISO or DIN (Metric); RR-W-410, QS 9000 |
| Strength | 1600 lbs (726 kg) |
| Diameter | 0.1875 inch (4.76 mm) |
| Type | Stranded Wire Core |