Loos & Co., Inc. 7x7 Galvanized Aircraft Cable GC 09477 (3/32")

Description
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of working. Usually higher break strengths than stainless steels.
Datasheet
Description
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of working. Usually higher break strengths than stainless steels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x7 Galvanized Aircraft Cable - GC 09477 (3/32
Pomfret, CT, USA
7x7 Galvanized Aircraft Cable
GC 09477 (3/32")
7x7 Galvanized Aircraft Cable GC 09477 (3/32")
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of working. Usually higher break strengths than stainless steels.

7X7 Aircraft Cable
Moderately Flexible

For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications.

GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of working. Usually higher break strengths than stainless steels.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GC 09477 (3/32")
Product Name 7x7 Galvanized Aircraft Cable
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); SD 118, QS 9000
Strength 920 lbs (417 kg)
Diameter 0.0940 inch (2.39 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
0.09375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 480 lbs (218 kg)
Diameter 0.0938 inch (2.38 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 44 - 101104404270341 - Certex UK
Specs
Application Power and Public Utility
Strength 281450 lbs (127642 kg)
Diameter 1.73 inch (44 mm)
View Details