Loos & Co., Inc. 19x7 Wire Rope Type 302/304 SF 18897 (3/16")

Description
Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
Datasheet
Description
Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19x7 Wire Rope Type 302/304 - SF 18897 (3/16
Pomfret, CT, USA
19x7 Wire Rope Type 302/304
SF 18897 (3/16")
19x7 Wire Rope Type 302/304 SF 18897 (3/16")
Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.

Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SF 18897 (3/16")
Product Name 19x7 Wire Rope Type 302/304
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); MIL-SPEC; Mil-W-83140, QS 9000
Strength 3330 lbs (1510 kg)
Diameter 0.1875 inch (4.76 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100403250190 - Certex UK
Specs
Application Power and Public Utility
Strength 1954 lbs (886 kg)
Diameter 0.1575 inch (4 mm)
View Details
Wire Rope Lanyards - Loop-Teardrop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Synchromesh Cable, 0.15 Pitch, 0.087in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS0805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 73 lbs (33.11 kg)
Diameter 0.0870 inch (2.21 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details