Loos & Co., Inc. 7x19 Monel Cable MC 21979 (7/32")

Description
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
Datasheet
Description
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x19 Monel Cable - MC 21979 (7/32
Pomfret, CT, USA
7x19 Monel Cable
MC 21979 (7/32")
7x19 Monel Cable MC 21979 (7/32")
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.

7X19 Aircraft Cable
Very Flexible

Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications.

MONEL 400: Nickel-Copper alloy for specialty applications.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number MC 21979 (7/32")
Product Name 7x19 Monel Cable
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Strength 2650 lbs (1202 kg)
Diameter 0.2190 inch (5.56 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 11 mm - 101101104270190 - Certex UK
Specs
Application Power and Public Utility
Strength 16365 lbs (7422 kg)
Diameter 0.4331 inch (11 mm)
View Details
Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 0.25 Pitch, 0.134in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.82 kg)
Diameter 0.1340 inch (3.4 mm)
View Details