Loos & Co., Inc. 7x7 Aircraft Cable Flexible Type 302/304 SC 18877 (3/16")

Description
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet
Description
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x7 Aircraft Cable Flexible Type 302/304 - SC 18877 (3/16
Pomfret, CT, USA
7x7 Aircraft Cable Flexible Type 302/304
SC 18877 (3/16")
7x7 Aircraft Cable Flexible Type 302/304 SC 18877 (3/16")
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

7X7 Aircraft Cable
Moderately Flexible

For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications.

302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SC 18877 (3/16")
Product Name 7x7 Aircraft Cable Flexible Type 302/304
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular; Wide Range of Mechanical Appl.
Approvals / Ratings ISO or DIN (Metric); SD 117, QS 9000
Strength 3700 lbs (1678 kg)
Diameter 0.1875 inch (4.76 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 48 - 101104804250231 - Certex UK
Specs
Application Power and Public Utility
Strength 326410 lbs (148032 kg)
Diameter 1.89 inch (48 mm)
View Details
Wire Rope Lanyards - Loop-Teardrop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Synchromesh Cable, 6.35 Pitch, 3.4mm Outside Diameter. Material: 304 Stainless Steel. - A 6J 9MAS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.98 kg)
Diameter 0.1339 inch (3.4 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details