Loos & Co., Inc. 3x19 Galvanized Oceanographic Cable GM 3753901 (3/8" to 1/2")

Description
Galvanized oceanographic cable plastic impregnated
Datasheet
Description
Galvanized oceanographic cable plastic impregnated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3x19 Galvanized Oceanographic Cable - GM 3753901 (3/8
Pomfret, CT, USA
3x19 Galvanized Oceanographic Cable
GM 3753901 (3/8" to 1/2")
3x19 Galvanized Oceanographic Cable GM 3753901 (3/8" to 1/2")
Galvanized oceanographic cable plastic impregnated

Galvanized oceanographic cable plastic impregnated

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GM 3753901 (3/8" to 1/2")
Product Name 3x19 Galvanized Oceanographic Cable
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); SD 119, QS 9000
Features Plastic Filled; Plastic
Strength 13900 lbs (6304 kg)
Diameter 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 44 - 101104403270341 - Certex UK
Specs
Application Power and Public Utility
Strength 281450 lbs (127642 kg)
Diameter 1.73 inch (44 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 3.048
Specs
Features Plastic
Strength 35.97 lbs (16.31 kg)
Diameter 0.0630 inch (1.6 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details