Loos & Co., Inc. 1x7 Galvanized Strand Non-Flexible GC 01617 (0.016")

Description
For straight load applications, non-flexible
Datasheet
Description
For straight load applications, non-flexible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1x7 Galvanized Strand Non-Flexible - GC 01617 (0.016
Pomfret, CT, USA
1x7 Galvanized Strand Non-Flexible
GC 01617 (0.016")
1x7 Galvanized Strand Non-Flexible GC 01617 (0.016")
For straight load applications, non-flexible

For straight load applications, non-flexible

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GC 01617 (0.016")
Product Name 1x7 Galvanized Strand Non-Flexible
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Tower; Transit; Automotive or Vehicular; Messenger Strand
Approvals / Ratings ISO or DIN (Metric); SD 118, QS 9000
Strength 40 lbs (18.14 kg)
Diameter 0.0160 inch (0.4064 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100704270190 - Certex UK
Specs
Application Power and Public Utility
Strength 6632 lbs (3008 kg)
Diameter 0.2756 inch (7 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 3.048
Specs
Features Plastic
Strength 35.97 lbs (16.31 kg)
Diameter 0.0630 inch (1.6 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details