Loos & Co., Inc. 6x42 Non-Preformed Type 302/304 SR 37564 (3/8")

Description
6X42 Wire Rope Highly Flexible Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet
Description
6X42 Wire Rope Highly Flexible Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x42 Non-Preformed Type 302/304 - SR 37564 (3/8
Pomfret, CT, USA
6x42 Non-Preformed Type 302/304
SR 37564 (3/8")
6x42 Non-Preformed Type 302/304 SR 37564 (3/8")
6X42 Wire Rope Highly Flexible Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

6X42 Wire Rope
Highly Flexible

Highly flexible wire rope used in specialized applications. Often called Tiller Rope.

302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SR 37564 (3/8")
Product Name 6x42 Non-Preformed Type 302/304
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); RR-W-410, QS 9000
Strength 6900 lbs (3129 kg)
Diameter 0.3750 inch (9.52 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404250160 - Certex UK
Specs
Strength 30348 lbs (13763 kg)
Diameter 0.5512 inch (14 mm)
End Fittings None (Bare Cable)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 0.15 Pitch, 0.087in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS0805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 73 lbs (33.11 kg)
Diameter 0.0870 inch (2.21 mm)
View Details