1X7 Wire Rope
Non flexible
For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications
302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Loos & Co., Inc. | |
---|---|
Product Category | Wire Rope and Mechanical Cable |
Product Number | SC 07817 (5/16") |
Product Name | 1x7 Non-Flexible Type 302/304 |
Application | Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Tower; Transit; Automotive or Vehicular; Straight Load, Strand |
Approvals / Ratings | ISO or DIN (Metric); SD 117, QS 9000 |
Strength | 800 lbs (363 kg) |
Diameter | 0.0780 inch (1.98 mm) |
Type | Stranded Wire Core |