Loos & Co., Inc. 7x7x7 Galvanized GC 188777 (3/16")

Description
Highly flexible, strong wire rope that can be spliced easily
Datasheet
Description
Highly flexible, strong wire rope that can be spliced easily
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x7x7 Galvanized - GC 188777 (3/16
Pomfret, CT, USA
7x7x7 Galvanized
GC 188777 (3/16")
7x7x7 Galvanized GC 188777 (3/16")
Highly flexible, strong wire rope that can be spliced easily

Highly flexible, strong wire rope that can be spliced easily

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GC 188777 (3/16")
Product Name 7x7x7 Galvanized
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Features Cable-Laid
Strength 2800 lbs (1270 kg)
Diameter 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 26 - 101102603270231 - Certex UK
Specs
Application Power and Public Utility
Strength 106106 lbs (48120 kg)
Diameter 1.02 inch (26 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 120 lbs (54.42 kg)
Diameter 0.0370 inch (0.9398 mm)
View Details