Loos & Co., Inc. 7x7x19 Galvanized GC 1000779 (1")

Description
Highly flexible, strong wire rope that can be spliced easily
Datasheet
Description
Highly flexible, strong wire rope that can be spliced easily
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x7x19 Galvanized - GC 1000779 (1
Pomfret, CT, USA
7x7x19 Galvanized
GC 1000779 (1")
7x7x19 Galvanized GC 1000779 (1")
Highly flexible, strong wire rope that can be spliced easily

Highly flexible, strong wire rope that can be spliced easily

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GC 1000779 (1")
Product Name 7x7x19 Galvanized
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Features Cable-Laid
Strength 66000 lbs (29932 kg)
Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 40 mm - 101104003270191 - Certex UK
Specs
Application Power and Public Utility
Strength 216482 lbs (98178 kg)
Diameter 1.57 inch (40 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 0.25 Pitch, 0.134in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.82 kg)
Diameter 0.1340 inch (3.4 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details