Loos & Co., Inc. Kobrakoil® Cables 5/16"

Description
KobraKoils® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils® are available in a variety of Koil diameters de pending on diameter of the cable from which it is constructed. See chart below. KobraKoils® can be terminated with just about any type of hardware. Special fittings can be designed if a standard fitting isn't available. A 7" long KobraKoil® stretches easily to ten feet in the smaller diameters. As tension is relaxed it snaps back to its original KobraKoil® form. The bicycle lock cable illustrated is 3/16" 7x7 galvanized cable coated with vinyl to an outside diameter of 5/16". Fully extended it is 6 ft. long, when fully retracted is only 6" long (including looped ends). KobraKoils are finding new applications every week, some of the successful uses to date have been bicycle locks, tool balancers, dog leashes, trailer safety cables, restraint cables and retractable tie down cables. Let us help you design a KobraKoil® to solve a storage problem, a space problem or eliminate a "knotted chain, rope, or cable."
Description
KobraKoils® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils® are available in a variety of Koil diameters de pending on diameter of the cable from which it is constructed. See chart below. KobraKoils® can be terminated with just about any type of hardware. Special fittings can be designed if a standard fitting isn't available. A 7" long KobraKoil® stretches easily to ten feet in the smaller diameters. As tension is relaxed it snaps back to its original KobraKoil® form. The bicycle lock cable illustrated is 3/16" 7x7 galvanized cable coated with vinyl to an outside diameter of 5/16". Fully extended it is 6 ft. long, when fully retracted is only 6" long (including looped ends). KobraKoils are finding new applications every week, some of the successful uses to date have been bicycle locks, tool balancers, dog leashes, trailer safety cables, restraint cables and retractable tie down cables. Let us help you design a KobraKoil® to solve a storage problem, a space problem or eliminate a "knotted chain, rope, or cable."

Suppliers

Company
Product
Description
Supplier Links
Kobrakoil® Cables - 5/16
Pomfret, CT, USA
Kobrakoil® Cables
5/16"
Kobrakoil® Cables 5/16"
KobraKoils® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils® are available in a variety of Koil diameters de pending on diameter of the cable from which it is constructed. See chart below. KobraKoils® can be terminated with just about any type of hardware. Special fittings can be designed if a standard fitting isn't available. A 7" long KobraKoil® stretches easily to ten feet in the smaller diameters. As tension is relaxed it snaps back to its original KobraKoil® form. The bicycle lock cable illustrated is 3/16" 7x7 galvanized cable coated with vinyl to an outside diameter of 5/16". Fully extended it is 6 ft. long, when fully retracted is only 6" long (including looped ends). KobraKoils are finding new applications every week, some of the successful uses to date have been bicycle locks, tool balancers, dog leashes, trailer safety cables, restraint cables and retractable tie down cables. Let us help you design a KobraKoil® to solve a storage problem, a space problem or eliminate a "knotted chain, rope, or cable."

KobraKoils® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils® are available in a variety of Koil diameters de pending on diameter of the cable from which it is constructed. See chart below. KobraKoils® can be terminated with just about any type of hardware. Special fittings can be designed if a standard fitting isn't available. A 7" long KobraKoil® stretches easily to ten feet in the smaller diameters. As tension is relaxed it snaps back to its original KobraKoil® form. The bicycle lock cable illustrated is 3/16" 7x7 galvanized cable coated with vinyl to an outside diameter of 5/16". Fully extended it is 6 ft. long, when fully retracted is only 6" long (including looped ends). KobraKoils are finding new applications every week, some of the successful uses to date have been bicycle locks, tool balancers, dog leashes, trailer safety cables, restraint cables and retractable tie down cables. Let us help you design a KobraKoil® to solve a storage problem, a space problem or eliminate a "knotted chain, rope, or cable."

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number 5/16"
Product Name Kobrakoil® Cables
Application Commercial; Forestry; Marine; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular; Locks, Leashes, Tie Downs, Restraints
Approvals / Ratings ISO or DIN (Metric); QS 9000
Features Metal Jacket / Casing (optional feature); Plastic (optional feature)
Diameter 0.3125 inch (7.94 mm)
Length ? to 360 inch (? to 9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101603270191 - Certex UK
Specs
Application Power and Public Utility
Strength 34619 lbs (15700 kg)
Diameter 0.6299 inch (16 mm)
View Details
Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.034
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 90 lbs (40.82 kg)
Diameter 0.0340 inch (0.8636 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details