Loos & Co., Inc. 7x7 Monel Cable MC 28177 (9/32")

Description
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. MONEL 400: Nickel-Copper alloy for specialty applications.
Datasheet
Description
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. MONEL 400: Nickel-Copper alloy for specialty applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x7 Monel Cable - MC 28177 (9/32
Pomfret, CT, USA
7x7 Monel Cable
MC 28177 (9/32")
7x7 Monel Cable MC 28177 (9/32")
7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. MONEL 400: Nickel-Copper alloy for specialty applications.

7X7 Aircraft Cable
Moderately Flexible

For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications.

MONEL 400: Nickel-Copper alloy for specialty applications.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number MC 28177 (9/32")
Product Name 7x7 Monel Cable
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Strength 4300 lbs (1950 kg)
Diameter 0.2810 inch (7.14 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 38 - 101103803270341 - Certex UK
Specs
Application Power and Public Utility
Strength 209963 lbs (95221 kg)
Diameter 1.5 inch (38 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.034
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 90 lbs (40.82 kg)
Diameter 0.0340 inch (0.8636 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details