Loos & Co., Inc. 7x19 Preformed Galvanized "Good" Cable GI 125901 (1/8" to 3/16")

Description
Approximate 3.9 lbs per 100 ft, "good" imported grade, clear vinyl jacketed
Description
Approximate 3.9 lbs per 100 ft, "good" imported grade, clear vinyl jacketed

Suppliers

Company
Product
Description
Supplier Links
7x19 Preformed Galvanized
Pomfret, CT, USA
7x19 Preformed Galvanized "Good" Cable
GI 125901 (1/8" to 3/16")
7x19 Preformed Galvanized "Good" Cable GI 125901 (1/8" to 3/16")
Approximate 3.9 lbs per 100 ft, "good" imported grade, clear vinyl jacketed

Approximate 3.9 lbs per 100 ft, "good" imported grade, clear vinyl jacketed

Supplier's Site

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GI 125901 (1/8" to 3/16")
Product Name 7x19 Preformed Galvanized "Good" Cable
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular
Approvals / Ratings QS 9000
Features Plastic
Strength 2000 lbs (907 kg)
Diameter 0.1250 to 0.1875 inch (3.17 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203050191 - Certex UK
Specs
Application Power and Public Utility
Strength 488 lbs (221 kg)
Diameter 0.0787 inch (2 mm)
View Details
Synchromesh Cable, 3.81
Specs
Features Plastic
Strength 72.7 lbs (32.97 kg)
Diameter 0.0866 inch (2.2 mm)
View Details