Loos & Co., Inc. 1x7 Non-Flexible Type 302/304 SC 15617 (5/32")

Description
1X7 Wire Rope Non flexible For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet
Description
1X7 Wire Rope Non flexible For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1x7 Non-Flexible Type 302/304 - SC 15617 (5/32
Pomfret, CT, USA
1x7 Non-Flexible Type 302/304
SC 15617 (5/32")
1x7 Non-Flexible Type 302/304 SC 15617 (5/32")
1X7 Wire Rope Non flexible For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

1X7 Wire Rope
Non flexible

For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications

302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SC 15617 (5/32")
Product Name 1x7 Non-Flexible Type 302/304
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Tower; Transit; Automotive or Vehicular; Straight Load, Strand
Approvals / Ratings ISO or DIN (Metric); SD 117, QS 9000
Strength 2900 lbs (1315 kg)
Diameter 0.1562 inch (3.97 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103204070191 - Certex UK
Specs
Application Power and Public Utility
Strength 138477 lbs (62801 kg)
Diameter 1.26 inch (32 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.034
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 90 lbs (40.82 kg)
Diameter 0.0340 inch (0.8636 mm)
View Details