Loos & Co., Inc. Miniature Strand Type 302/304 SC 02033 (0.02")

Description
3X3 Wire Rope Flexible Small diameter, flexible construction for specialized applications 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet
Description
3X3 Wire Rope Flexible Small diameter, flexible construction for specialized applications 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pomfret, CT, USA
Miniature Strand Type 302/304
SC 02033 (0.02")
Miniature Strand Type 302/304 SC 02033 (0.02")
3X3 Wire Rope Flexible Small diameter, flexible construction for specialized applications 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

3X3 Wire Rope
Flexible

Small diameter, flexible construction for specialized applications

302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SC 02033 (0.02")
Product Name Miniature Strand Type 302/304
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); SD 117, QS 9000
Strength 40 lbs (18.14 kg)
Diameter 0.0200 inch (0.5080 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103403250191 - Certex UK
Specs
Application Power and Public Utility
Strength 141174 lbs (64025 kg)
Diameter 1.34 inch (34 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 0.25 Pitch, 0.134in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS1209 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 176 lbs (79.82 kg)
Diameter 0.1340 inch (3.4 mm)
View Details