7X7 Aircraft Cable
Moderately Flexible
For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications.
GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of working. Usually higher break strengths than stainless steels.
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | GC 18877 (3/16") |
| Product Name | 7x7 Galvanized Aircraft Cable |
| Application | Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular |
| Approvals / Ratings | ISO or DIN (Metric); SD 118, QS 9000 |
| Strength | 3700 lbs (1678 kg) |
| Diameter | 0.1875 inch (4.76 mm) |
| Type | Stranded Wire Core |