Loos & Co., Inc. 6x42 Non-Preformed Type 302/304 SR 25064 (1/4")

Description
6X42 Wire Rope Highly Flexible Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet
Description
6X42 Wire Rope Highly Flexible Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x42 Non-Preformed Type 302/304 - SR 25064 (1/4
Pomfret, CT, USA
6x42 Non-Preformed Type 302/304
SR 25064 (1/4")
6x42 Non-Preformed Type 302/304 SR 25064 (1/4")
6X42 Wire Rope Highly Flexible Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

6X42 Wire Rope
Highly Flexible

Highly flexible wire rope used in specialized applications. Often called Tiller Rope.

302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SR 25064 (1/4")
Product Name 6x42 Non-Preformed Type 302/304
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); RR-W-410, QS 9000
Strength 3200 lbs (1451 kg)
Diameter 0.2500 inch (6.35 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102603050191 - Certex UK
Specs
Application Power and Public Utility
Strength 82502 lbs (37416 kg)
Diameter 1.02 inch (26 mm)
View Details
Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Synchromesh Cable, 5.08 Pitch, 2.8mm Outside Diameter. Material: 304 Stainless Steel. - A 6J 9MAS1005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 119 lbs (53.95 kg)
Diameter 0.1102 inch (2.8 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details