Loos & Co., Inc. 7x19 Preformed Galvanized "Good" Cable GI 31379 (5/16")

Description
Approximate weight 17.3 lbs per 100 ft, "good" imported grade
Description
Approximate weight 17.3 lbs per 100 ft, "good" imported grade

Suppliers

Company
Product
Description
Supplier Links
7x19 Preformed Galvanized
Pomfret, CT, USA
7x19 Preformed Galvanized "Good" Cable
GI 31379 (5/16")
7x19 Preformed Galvanized "Good" Cable GI 31379 (5/16")
Approximate weight 17.3 lbs per 100 ft, "good" imported grade

Approximate weight 17.3 lbs per 100 ft, "good" imported grade

Supplier's Site

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GI 31379 (5/16")
Product Name 7x19 Preformed Galvanized "Good" Cable
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular
Approvals / Ratings QS 9000
Strength 9800 lbs (4444 kg)
Diameter 0.3125 inch (7.94 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 12 mm - 101101204450160 - Certex UK
Specs
Strength 22233 lbs (10083 kg)
Diameter 0.4724 inch (12 mm)
End Fittings None (Bare Cable)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 270 lbs (122 kg)
Diameter 0.0625 inch (1.59 mm)
View Details