7X7X7 Wire Rope
Highly Flexible
Composed of 7 strands of 7x7 cables. Highly flexible and specialized.
302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | SC 250777 (1/4") |
| Product Name | 7x7x7 Stainless Steel Type 302/304 |
| Application | Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular |
| Approvals / Ratings | ISO or DIN (Metric); QS 9000 |
| Features | Cable-Laid |
| Strength | 4000 lbs (1814 kg) |
| Diameter | 0.2500 inch (6.35 mm) |