7X19 Aircraft Cable
Very Flexible
Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications.
302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | SC 09479 (3/32") |
| Product Name | 7x19 Aircraft Cable Type 302/304 |
| Application | Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular |
| Approvals / Ratings | ISO or DIN (Metric); SD 117, QS 9000 |
| Strength | 920 lbs (417 kg) |
| Diameter | 0.0940 inch (2.39 mm) |
| Type | Stranded Wire Core |