Loos & Co., Inc. 1x19 Galvanized Strand Non-Flexible GF 29119 (9/32")

Description
Widely used as standing rigging on sail boats, also for push-pull
Description
Widely used as standing rigging on sail boats, also for push-pull

Suppliers

Company
Product
Description
Supplier Links
1x19 Galvanized Strand Non-Flexible - GF 29119 (9/32
Pomfret, CT, USA
1x19 Galvanized Strand Non-Flexible
GF 29119 (9/32")
1x19 Galvanized Strand Non-Flexible GF 29119 (9/32")
Widely used as standing rigging on sail boats, also for push-pull

Widely used as standing rigging on sail boats, also for push-pull

Supplier's Site

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GF 29119 (9/32")
Product Name 1x19 Galvanized Strand Non-Flexible
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Tower; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); MIL-SPEC; Mil-DTL-87161, QS 9000
Strength 10300 lbs (4671 kg)
Diameter 0.2810 inch (7.14 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 10 mm - 101101004250160 - Certex UK
Specs
Strength 15444 lbs (7004 kg)
Diameter 0.3937 inch (10 mm)
End Fittings None (Bare Cable)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.024
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 40 lbs (18.14 kg)
Diameter 0.0240 inch (0.6096 mm)
View Details