Loos & Co., Inc. 1x19 Galvanized Strand Non-Flexible GC 21919 (7/32")

Description
Widely used as standing rigging on sail boats, also for push-pull
Datasheet
Description
Widely used as standing rigging on sail boats, also for push-pull
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1x19 Galvanized Strand Non-Flexible - GC 21919 (7/32
Pomfret, CT, USA
1x19 Galvanized Strand Non-Flexible
GC 21919 (7/32")
1x19 Galvanized Strand Non-Flexible GC 21919 (7/32")
Widely used as standing rigging on sail boats, also for push-pull

Widely used as standing rigging on sail boats, also for push-pull

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GC 21919 (7/32")
Product Name 1x19 Galvanized Strand Non-Flexible
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Tower; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); SD 118, QS 9000
Strength 6300 lbs (2857 kg)
Diameter 0.2190 inch (5.56 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103203250191 - Certex UK
Specs
Application Power and Public Utility
Strength 124989 lbs (56684 kg)
Diameter 1.26 inch (32 mm)
View Details
Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.024
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 40 lbs (18.14 kg)
Diameter 0.0240 inch (0.6096 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details