Loos & Co., Inc. Lolon® Coated Canveyor® Cable GC 12579BCV

Description
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.
Datasheet
Description
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lolon®  Coated Canveyor® Cable - GC 12579BCV - Loos & Co., Inc.
Pomfret, CT, USA
Lolon® Coated Canveyor® Cable
GC 12579BCV
Lolon® Coated Canveyor® Cable GC 12579BCV
For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.

For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability at canneries throughout the world. Loos and Co. wants to make sure that the only downtime your line sees is when you want it. Canveyor® is easy to splice. We take the time to perform precise proper preforming. This care for construction and Loos and Co's exclusive Lolon® coatings provide the best can conveyor cable available.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GC 12579BCV
Product Name Lolon® Coated Canveyor® Cable
Application Aircraft Cable
Features Plastic
Strength 2000 lbs (907 kg)
Diameter 0.1250 to 0.1875 inch (3.17 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103004250191 - Certex UK
Specs
Application Power and Public Utility
Strength 109927 lbs (49854 kg)
Diameter 1.18 inch (30 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 120 lbs (54.42 kg)
Diameter 0.0370 inch (0.9398 mm)
View Details