Loos & Co., Inc. 1x19 Non-Flexible Type 302/304 SC 43819 (7/16")

Description
1X19 Wire Rope Non flexible Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet
Description
1X19 Wire Rope Non flexible Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1x19 Non-Flexible Type 302/304 - SC 43819 (7/16
Pomfret, CT, USA
1x19 Non-Flexible Type 302/304
SC 43819 (7/16")
1x19 Non-Flexible Type 302/304 SC 43819 (7/16")
1X19 Wire Rope Non flexible Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

1X19 Wire Rope
Non flexible

Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications.

302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SC 43819 (7/16")
Product Name 1x19 Non-Flexible Type 302/304
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Tower; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); SD 117, QS 9000
Strength 22500 lbs (10204 kg)
Diameter 0.4370 inch (11.1 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 30 - 101103003270231 - Certex UK
Specs
Application Power and Public Utility
Strength 141174 lbs (64025 kg)
Diameter 1.18 inch (30 mm)
View Details
Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
Synchromesh Cable, 0.15 Pitch, 0.087in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS0805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 73 lbs (33.11 kg)
Diameter 0.0870 inch (2.21 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details