Loos & Co., Inc. 19x7 Wire Rope Type 302/304 SF 31397 (5/16")

Description
Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
Datasheet
Description
Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19x7 Wire Rope Type 302/304 - SF 31397 (5/16
Pomfret, CT, USA
19x7 Wire Rope Type 302/304
SF 31397 (5/16")
19x7 Wire Rope Type 302/304 SF 31397 (5/16")
Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.

Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SF 31397 (5/16")
Product Name 19x7 Wire Rope Type 302/304
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); MIL-SPEC; Mil-W-83140, QS 9000
Strength 8100 lbs (3673 kg)
Diameter 0.3125 inch (7.94 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 12 mm - 101101204270210 - Certex UK
Specs
Application Power and Public Utility
Strength 22705 lbs (10297 kg)
Diameter 0.4724 inch (12 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.034
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 90 lbs (40.82 kg)
Diameter 0.0340 inch (0.8636 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details