Loos & Co., Inc. 6x42 Non-Preformed Type 302/304 SR 11264 (1 1/8")

Description
6X42 Wire Rope Highly Flexible Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet
Description
6X42 Wire Rope Highly Flexible Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6x42 Non-Preformed Type 302/304 - SR 11264 (1 1/8
Pomfret, CT, USA
6x42 Non-Preformed Type 302/304
SR 11264 (1 1/8")
6x42 Non-Preformed Type 302/304 SR 11264 (1 1/8")
6X42 Wire Rope Highly Flexible Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

6X42 Wire Rope
Highly Flexible

Highly flexible wire rope used in specialized applications. Often called Tiller Rope.

302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength comparable to galvanized carbon steel grades.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number SR 11264 (1 1/8")
Product Name 6x42 Non-Preformed Type 302/304
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); RR-W-410, QS 9000
Strength 59000 lbs (26757 kg)
Diameter 1.12 inch (28.57 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102004250191 - Certex UK
Specs
Application Power and Public Utility
Strength 48782 lbs (22123 kg)
Diameter 0.7874 inch (20 mm)
View Details
Wire Rope Lanyards - Loop-Eyelet - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.034
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 90 lbs (40.82 kg)
Diameter 0.0340 inch (0.8636 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details