For straight load applications, non-flexible
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | GC 12517 (1/8") |
| Product Name | 1x7 Galvanized Strand Non-Flexible |
| Application | Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Tower; Transit; Automotive or Vehicular; Messenger Strand |
| Approvals / Ratings | ISO or DIN (Metric); SD 118, QS 9000 |
| Strength | 2100 lbs (952 kg) |
| Diameter | 0.1250 inch (3.17 mm) |
| Type | Stranded Wire Core |