Widely used as standing rigging on sail boats, also for push-pull
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | GF 06319 (1/16") |
| Product Name | 1x19 Galvanized Strand Non-Flexible |
| Application | Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Tower; Transit; Automotive or Vehicular |
| Approvals / Ratings | ISO or DIN (Metric); MIL-SPEC; Mil-DTL-87161, QS 9000 |
| Strength | 500 lbs (227 kg) |
| Diameter | 0.0625 inch (1.59 mm) |
| Type | Stranded Wire Core |