Approximate 11.2 lbs/100 ft, "good" imported grade, clear vinyl jacketed
| Loos & Co., Inc. | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | GI 1887707 (3/16") |
| Product Name | 7x7 Preformed Galvanized "Good" Cable |
| Application | Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular |
| Approvals / Ratings | QS 9000 |
| Features | Plastic |
| Strength | 3700 lbs (1678 kg) |
| Diameter | 0.1875 inch (4.76 mm) |