Loos & Co., Inc. 7x7 Preformed Galvanized "Good" Cable GI 0637701 (1/16")

Description
Approximate 1.15 lbs/100 ft, "good" imported grade, clear vinyl jacketed
Description
Approximate 1.15 lbs/100 ft, "good" imported grade, clear vinyl jacketed

Suppliers

Company
Product
Description
Supplier Links
7x7 Preformed Galvanized
Pomfret, CT, USA
7x7 Preformed Galvanized "Good" Cable
GI 0637701 (1/16")
7x7 Preformed Galvanized "Good" Cable GI 0637701 (1/16")
Approximate 1.15 lbs/100 ft, "good" imported grade, clear vinyl jacketed

Approximate 1.15 lbs/100 ft, "good" imported grade, clear vinyl jacketed

Supplier's Site

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GI 0637701 (1/16")
Product Name 7x7 Preformed Galvanized "Good" Cable
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular
Approvals / Ratings QS 9000
Features Plastic
Strength 480 lbs (218 kg)
Diameter 0.0625 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101304070191 - Certex UK
Specs
Application Power and Public Utility
Strength 22862 lbs (10368 kg)
Diameter 0.5118 inch (13 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.024
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 40 lbs (18.14 kg)
Diameter 0.0240 inch (0.6096 mm)
View Details