Loos & Co., Inc. 7x19 Galvanized Aircraft Cable GF 06379 (1/16")

Description
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of working. Usually higher break strengths than stainless steels.
Datasheet
Description
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of working. Usually higher break strengths than stainless steels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x19 Galvanized Aircraft Cable - GF 06379 (1/16
Pomfret, CT, USA
7x19 Galvanized Aircraft Cable
GF 06379 (1/16")
7x19 Galvanized Aircraft Cable GF 06379 (1/16")
7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of working. Usually higher break strengths than stainless steels.

7X19 Aircraft Cable
Very Flexible

Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications.

GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is the most common grade used in aircraft cable and wire rope. It remains ductile over long periods of working. Usually higher break strengths than stainless steels.

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GF 06379 (1/16")
Product Name 7x19 Galvanized Aircraft Cable
Application Aircraft Cable; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); MIL-SPEC; Mil-DTL-83420, QS 9000
Strength 480 lbs (218 kg)
Diameter 0.0625 inch (1.59 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101304070191 - Certex UK
Specs
Application Power and Public Utility
Strength 22862 lbs (10368 kg)
Diameter 0.5118 inch (13 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
0.034
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 90 lbs (40.82 kg)
Diameter 0.0340 inch (0.8636 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details