Loos & Co., Inc. 1x7 Galvanized Strand Non-Flexible GC 04717 (3/64")

Description
For straight load applications, non-flexible
Datasheet
Description
For straight load applications, non-flexible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1x7 Galvanized Strand Non-Flexible - GC 04717 (3/64
Pomfret, CT, USA
1x7 Galvanized Strand Non-Flexible
GC 04717 (3/64")
1x7 Galvanized Strand Non-Flexible GC 04717 (3/64")
For straight load applications, non-flexible

For straight load applications, non-flexible

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GC 04717 (3/64")
Product Name 1x7 Galvanized Strand Non-Flexible
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Tower; Transit; Automotive or Vehicular; Messenger Strand
Approvals / Ratings ISO or DIN (Metric); SD 118, QS 9000
Strength 375 lbs (170 kg)
Diameter 0.0470 inch (1.19 mm)
Type Stranded Wire Core
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102203250191 - Certex UK
Specs
Application Power and Public Utility
Strength 59122 lbs (26813 kg)
Diameter 0.8661 inch (22 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Synchromesh Cable, 0.2 Pitch, 0.110in. Outside Diameter. Material: 304 Stainless Steel. - A 6J 9-AS1005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 146 lbs (66.21 kg)
Diameter 0.1100 inch (2.79 mm)
View Details