Advantech 15.6" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor UTC-315SLP-PTB0E

Description
15.6" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor Fan SKU and Fanless SKU system design Socket Type CPU with Intel® Core™ 12th/13th/14th Gen processor Multiple power input options (Power Din 4 pins/Terminal Block) 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0
Request a Quote Datasheet
Description
15.6" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor Fan SKU and Fanless SKU system design Socket Type CPU with Intel® Core™ 12th/13th/14th Gen processor Multiple power input options (Power Din 4 pins/Terminal Block) 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.6
Cincinnati, OH, United States
15.6" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor
UTC-315SLP-PTB0E
15.6" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor UTC-315SLP-PTB0E
15.6" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor Fan SKU and Fanless SKU system design Socket Type CPU with Intel® Core™ 12th/13th/14th Gen processor Multiple power input options (Power Din 4 pins/Terminal Block) 15.6" monitor with 16:9 widescreen display Front panel IP65 compliant VESA 100 mm standard mounting holes for varied mounting demands Detachable frame design for panel mount applications Support DeviceOn/iService software for remote device management Support TPM 2.0

15.6" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor

  • Fan SKU and Fanless SKU system design
  • Socket Type CPU with Intel® Core™ 12th/13th/14th Gen processor
  • Multiple power input options (Power Din 4 pins/Terminal Block)
  • 15.6" monitor with 16:9 widescreen display
  • Front panel IP65 compliant
  • VESA 100 mm standard mounting holes for varied mounting demands
  • Detachable frame design for panel mount applications
  • Support DeviceOn/iService software for remote device management
  • Support TPM 2.0
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number UTC-315SLP-PTB0E
Product Name 15.6" Ubiquitous Touch Computer with Intel® Core™ 12th–14th Gen Processor
Computer Type Computer Terminal
Display Size 15.6 inch (396.24 mm)
Operating System N/A
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1705E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details